Texas Instruments Standard Linear and Logic SMD 200MHz 5.5V Logic IC SN74ABT823NSRE4

Description
9-Bit D-Type Flip-Flop IC, 200MHz, 5.5V, SO, Surface Mount Product overview: SN74ABT823NSRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MHz, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 200MHz, 5.5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ABT823NSRE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
9-Bit D-Type Flip-Flop IC, 200MHz, 5.5V, SO, Surface Mount Product overview: SN74ABT823NSRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MHz, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 200MHz, 5.5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ABT823NSRE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 200MHz 5.5V Logic IC
706-SN74ABT823NSRE4
SMD 200MHz 5.5V Logic IC 706-SN74ABT823NSRE4
9-Bit D-Type Flip-Flop IC, 200MHz, 5.5V, SO, Surface Mount Product overview: SN74ABT823NSRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MHz, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 200MHz, 5.5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ABT823NSRE4 can be used for catalog matching and distributor lookup.

9-Bit D-Type Flip-Flop IC, 200MHz, 5.5V, SO, Surface Mount Product overview: SN74ABT823NSRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MHz, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 200MHz, 5.5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ABT823NSRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74ABT823NSRE4
Product Name SMD 200MHz 5.5V Logic IC
Gate Type Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-74AHCT1G04GM,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
5 suppliers
Gates and Inverters - 54AC02DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 2V ~ 6V
Inputs 2
View Details
Quad 2-Input OR - MYXAP54RHC32/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details