Texas Instruments High-Performance Analog 125MHz 5V SOIC Logic IC SN74ABT821ADWR

Description
10-Bit 3-State Flip-Flop IC, 125MHz, 5V, SOIC Product overview: SN74ABT821ADWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 125MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ABT821ADWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10-Bit 3-State Flip-Flop IC, 125MHz, 5V, SOIC Product overview: SN74ABT821ADWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 125MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ABT821ADWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
125MHz 5V SOIC Logic IC
706-SN74ABT821ADWR
125MHz 5V SOIC Logic IC 706-SN74ABT821ADWR
10-Bit 3-State Flip-Flop IC, 125MHz, 5V, SOIC Product overview: SN74ABT821ADWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 125MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ABT821ADWR can be used for catalog matching and distributor lookup.

10-Bit 3-State Flip-Flop IC, 125MHz, 5V, SOIC Product overview: SN74ABT821ADWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 125MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ABT821ADWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 16996074 - Radwell International
Willingboro, NJ, United States
Logic IC
16996074
Logic IC 16996074
BUS DRIVER, ABT SERIES, 1-FUNC, 10-BIT, TRUE OUTPUT, BICMOS, SOIC-24 7.5MM WIDE. FREE 2 YEAR RADWELL WARRANTY

BUS DRIVER, ABT SERIES, 1-FUNC, 10-BIT, TRUE OUTPUT, BICMOS, SOIC-24 7.5MM WIDE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 706-SN74ABT821ADWR 16996074
Product Name 125MHz 5V SOIC Logic IC Logic IC
Gate Type Flip-Flop, D-Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details
Gates and Inverters - 54S22DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2-input AND gate - 74AHC1G08GV,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
11 suppliers
Triple 3-Input NOR - AP54RHC27ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details