Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ABT652DWR

Description
Win Source Part Number: 1260172-SN74ABT652DW R Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABT Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4065-1,296-4065 -6,SN74ABT652DWRE4,- SN74ABT652DWRE4,2156 -SN74ABT652DWR-TITR, 296-4065-1R,-SN74ABT 652DWRG4,-SN74ABT652 DWRE4R,-SN74ABT652DW RG4R,SN74ABT652DWRG4 ,-296-4065-1R,TEXTIS SN74ABT652DWR,-296-4 065-1,296-4065-2,-SN 74ABT652DWRR,296-406 5-1,SN74ABT652DWRE4, 296-4065-6R,296-4065 -2R,SN74ABT652DWRG4 Base Product Number: 74ABT652
Request a Quote Datasheet
Description
Win Source Part Number: 1260172-SN74ABT652DW R Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABT Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4065-1,296-4065 -6,SN74ABT652DWRE4,- SN74ABT652DWRE4,2156 -SN74ABT652DWR-TITR, 296-4065-1R,-SN74ABT 652DWRG4,-SN74ABT652 DWRE4R,-SN74ABT652DW RG4R,SN74ABT652DWRG4 ,-296-4065-1R,TEXTIS SN74ABT652DWR,-296-4 065-1,296-4065-2,-SN 74ABT652DWRR,296-406 5-1,SN74ABT652DWRE4, 296-4065-6R,296-4065 -2R,SN74ABT652DWRG4 Base Product Number: 74ABT652
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1260172-SN74ABT652DWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1260172-SN74ABT652DWR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1260172-SN74ABT652DWR
Win Source Part Number: 1260172-SN74ABT652DW R Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABT Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4065-1,296-4065 -6,SN74ABT652DWRE4,- SN74ABT652DWRE4,2156 -SN74ABT652DWR-TITR, 296-4065-1R,-SN74ABT 652DWRG4,-SN74ABT652 DWRE4R,-SN74ABT652DW RG4R,SN74ABT652DWRG4 ,-296-4065-1R,TEXTIS SN74ABT652DWR,-296-4 065-1,296-4065-2,-SN 74ABT652DWRR,296-406 5-1,SN74ABT652DWRE4, 296-4065-6R,296-4065 -2R,SN74ABT652DWRG4 Base Product Number: 74ABT652

Win Source Part Number: 1260172-SN74ABT652DWR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ABT
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-4065-1,296-4065-6,SN74ABT652DWRE4,-SN74ABT652DWRE4,2156-SN74ABT652DWR-TITR,296-4065-1R,-SN74ABT652DWRG4,-SN74ABT652DWRE4R,-SN74ABT652DWRG4R,SN74ABT652DWRG4,-296-4065-1R,TEXTISSN74ABT652DWR,-296-4065-1,296-4065-2,-SN74ABT652DWRR,296-4065-1,SN74ABT652DWRE4,296-4065-6R,296-4065-2R,SN74ABT652DWRG4
Base Product Number: 74ABT652

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ABT652DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ABT652DWR
Buffers, Drivers, Receivers, Transceivers SN74ABT652DWR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1260172-SN74ABT652DWR SN74ABT652DWR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details