Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ABT651DW

Description
Win Source Part Number: 991916-SN74ABT651DW Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABT Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ABT651DWE4-NDR, -SN74ABT651DWG4,SN74 ABT651DWG4,-SN74ABT6 51DWE4,TEXTISSN74ABT 651DW,-296-4060-5-ND ,-SN74ABT651DWG4-NDR ,2156-SN74ABT651DW,S N74ABT651DWE4,-296-4 060-5,-SN74ABT651DW- NDR,296-4060-5,SN74A BT651DWG4-ND,SN74ABT 651DWE4-ND Base Product Number: 74ABT651
Request a Quote Datasheet
Description
Win Source Part Number: 991916-SN74ABT651DW Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABT Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ABT651DWE4-NDR, -SN74ABT651DWG4,SN74 ABT651DWG4,-SN74ABT6 51DWE4,TEXTISSN74ABT 651DW,-296-4060-5-ND ,-SN74ABT651DWG4-NDR ,2156-SN74ABT651DW,S N74ABT651DWE4,-296-4 060-5,-SN74ABT651DW- NDR,296-4060-5,SN74A BT651DWG4-ND,SN74ABT 651DWE4-ND Base Product Number: 74ABT651
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 991916-SN74ABT651DW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
991916-SN74ABT651DW
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 991916-SN74ABT651DW
Win Source Part Number: 991916-SN74ABT651DW Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABT Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ABT651DWE4-NDR, -SN74ABT651DWG4,SN74 ABT651DWG4,-SN74ABT6 51DWE4,TEXTISSN74ABT 651DW,-296-4060-5-ND ,-SN74ABT651DWG4-NDR ,2156-SN74ABT651DW,S N74ABT651DWE4,-296-4 060-5,-SN74ABT651DW- NDR,296-4060-5,SN74A BT651DWG4-ND,SN74ABT 651DWE4-ND Base Product Number: 74ABT651

Win Source Part Number: 991916-SN74ABT651DW
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ABT
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Transceiver, Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74ABT651DWE4-NDR,-SN74ABT651DWG4,SN74ABT651DWG4,-SN74ABT651DWE4,TEXTISSN74ABT651DW,-296-4060-5-ND,-SN74ABT651DWG4-NDR,2156-SN74ABT651DW,SN74ABT651DWE4,-296-4060-5,-SN74ABT651DW-NDR,296-4060-5,SN74ABT651DWG4-ND,SN74ABT651DWE4-ND
Base Product Number: 74ABT651

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 991916-SN74ABT651DW
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVD110VF - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 1.10E6 kHz
View Details
LED Drivers - A6280EESTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 3
Output Configuration Inverting; Shift Register
Output Voltage 3 volts
View Details
 - 74AHCT574PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP20
Packing Method Tube; Tube; Other
View Details