Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ABT651DBR

Description
Win Source Part Number: 1260171-SN74ABT651DB R Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABT Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SSOP (0.209", 5.30mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4059-6,296-4059- 1,296-4059-2,-SN74AB T651DBRR,296-4059-1R ,-SN74ABT651DBRG4,-S N74ABT651DBRE4,-296- 4059-1R,-296-4059-1, 296-4059-6R,-296-405 9-1,-SN74ABT651DBRG4 R,2156-SN74ABT651DBR -TITR,TEXTISSN74ABT6 51DBR,296-4059-2R,-S N74ABT651DBRE4R Base Product Number: 74ABT651 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1260171-SN74ABT651DB R Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABT Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SSOP (0.209", 5.30mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4059-6,296-4059- 1,296-4059-2,-SN74AB T651DBRR,296-4059-1R ,-SN74ABT651DBRG4,-S N74ABT651DBRE4,-296- 4059-1R,-296-4059-1, 296-4059-6R,-296-405 9-1,-SN74ABT651DBRG4 R,2156-SN74ABT651DBR -TITR,TEXTISSN74ABT6 51DBR,296-4059-2R,-S N74ABT651DBRE4R Base Product Number: 74ABT651 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1260171-SN74ABT651DBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1260171-SN74ABT651DBR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1260171-SN74ABT651DBR
Win Source Part Number: 1260171-SN74ABT651DB R Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABT Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SSOP (0.209", 5.30mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4059-6,296-4059- 1,296-4059-2,-SN74AB T651DBRR,296-4059-1R ,-SN74ABT651DBRG4,-S N74ABT651DBRE4,-296- 4059-1R,-296-4059-1, 296-4059-6R,-296-405 9-1,-SN74ABT651DBRG4 R,2156-SN74ABT651DBR -TITR,TEXTISSN74ABT6 51DBR,296-4059-2R,-S N74ABT651DBRE4R Base Product Number: 74ABT651 Product Status: Obsolete

Win Source Part Number: 1260171-SN74ABT651DBR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ABT
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-4059-6,296-4059-1,296-4059-2,-SN74ABT651DBRR,296-4059-1R,-SN74ABT651DBRG4,-SN74ABT651DBRE4,-296-4059-1R,-296-4059-1,296-4059-6R,-296-4059-1,-SN74ABT651DBRG4R,2156-SN74ABT651DBR-TITR,TEXTISSN74ABT651DBR,296-4059-2R,-SN74ABT651DBRE4R
Base Product Number: 74ABT651
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1260171-SN74ABT651DBR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI5330J-B00223-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details
LED Drivers - A8480EEJTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 23 volts
View Details
Power - Gate Driver ICs - 2EDL8033G4B - 2EDL8033G4B - Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Current 3 amps
Supply Voltage 8 to 17 volts
View Details