Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT646DGVR SN74ABT646DGVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 794866-SN74ABT646DGV R Series: 74ABT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TFSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: SN74ABT646 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TVSOP Alternative Parts (Cross-Reference): 74ABT646CMTC_Q; 74ABT646CMTC; 74ABT646CMTCX_NL; 74ABT646CMTCX; Introduction Date: August 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 794866-SN74ABT646DGV R Series: 74ABT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TFSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: SN74ABT646 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TVSOP Alternative Parts (Cross-Reference): 74ABT646CMTC_Q; 74ABT646CMTC; 74ABT646CMTCX_NL; 74ABT646CMTCX; Introduction Date: August 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT646DGVR - 794866-SN74ABT646DGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT646DGVR
794866-SN74ABT646DGVR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT646DGVR 794866-SN74ABT646DGVR
Manufacturer: Texas Instruments Win Source Part Number: 794866-SN74ABT646DGV R Series: 74ABT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TFSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: SN74ABT646 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TVSOP Alternative Parts (Cross-Reference): 74ABT646CMTC_Q; 74ABT646CMTC; 74ABT646CMTCX_NL; 74ABT646CMTCX; Introduction Date: August 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 794866-SN74ABT646DGVR
Series: 74ABT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Family Name: SN74ABT646
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-TVSOP
Alternative Parts (Cross-Reference): 74ABT646CMTC_Q; 74ABT646CMTC; 74ABT646CMTCX_NL; 74ABT646CMTCX;
Introduction Date: August 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ABT646DGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ABT646DGVR
Buffers, Drivers, Receivers, Transceivers SN74ABT646DGVR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TVSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TVSOP

Buy Now Datasheet
IC BUS TRANSCEIVER DUAL 24TVSOP - 815-SN74ABT646DGVR - Utmel Electronic Limited
Hong Kong, China
IC BUS TRANSCEIVER DUAL 24TVSOP
815-SN74ABT646DGVR
IC BUS TRANSCEIVER DUAL 24TVSOP 815-SN74ABT646DGVR
IC BUS TRANSCEIVER DUAL 24TVSOP

IC BUS TRANSCEIVER DUAL 24TVSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 794866-SN74ABT646DGVR SN74ABT646DGVR 815-SN74ABT646DGVR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT646DGVR Buffers, Drivers, Receivers, Transceivers IC BUS TRANSCEIVER DUAL 24TVSOP
Package Type Surface Mount; SMD Surface Mount; 24-TFSOP (0.173\", 4.40mm Width) Surface Mount; 24-TFSOP (0.173, 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH162245APAG - 858054-74LVCH162245APAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details