Logic Family / Base Number:74ABT646; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ABT; Logic IC Base Number:74646 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 16AC0309 |
| Product Name | Logic Family / Base Number Texas Instruments |