Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT640DB SN74ABT640DB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253171-SN74ABT640DB Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253171-SN74ABT640DB Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT640DB - 1253171-SN74ABT640DB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT640DB
1253171-SN74ABT640DB
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT640DB 1253171-SN74ABT640DB
Manufacturer: Texas Instruments Win Source Part Number: 1253171-SN74ABT640DB Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253171-SN74ABT640DB
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
Buffers, Drivers, Receivers, Transceivers - SN74ABT640DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ABT640DB
Buffers, Drivers, Receivers, Transceivers SN74ABT640DB
Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP

Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1253171-SN74ABT640DB SN74ABT640DB
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT640DB Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; 20-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details