Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74ABT623NSR

Description
IC TXRX NON-INVERT 5.5V 20SO
Datasheet
Description
IC TXRX NON-INVERT 5.5V 20SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT623NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74ABT623NSR
Logic - Buffers, Drivers, Receivers, Transceivers SN74ABT623NSR
IC TXRX NON-INVERT 5.5V 20SO

IC TXRX NON-INVERT 5.5V 20SO

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74ABT623NSR
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9100400 - KBM9100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
Telecom - SI32176-B-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details
RF Transceiver ICs - NRF51822-QFAB-R-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
GPS Antennas - 2672995P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details