Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ABT620DW

Description
Win Source Part Number: 1042458-SN74ABT620DW Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABT Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): SN74ABT543ADWR; SN74ABT245BDWR; SN74ABT2245DWR; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ABT620DWE4-NDR, 2156-SN74ABT620DW,TE XTISSN74ABT620DW,-SN 74ABT620DW-NDR,SN74A BT620DWG4-ND,-SN74AB T620DWG4-NDR,296-404 1-5-NDR,-296-4041-5- ND,SN74ABT620DWE4-ND ,-SN74ABT620DWE4,-29 6-4041-5,296-4041-5, SN74ABT620DWE4,SN74A BT620DWG4,-SN74ABT62 0DWG4 Base Product Number: 74ABT620
Request a Quote Datasheet
Description
Win Source Part Number: 1042458-SN74ABT620DW Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABT Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): SN74ABT543ADWR; SN74ABT245BDWR; SN74ABT2245DWR; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ABT620DWE4-NDR, 2156-SN74ABT620DW,TE XTISSN74ABT620DW,-SN 74ABT620DW-NDR,SN74A BT620DWG4-ND,-SN74AB T620DWG4-NDR,296-404 1-5-NDR,-296-4041-5- ND,SN74ABT620DWE4-ND ,-SN74ABT620DWE4,-29 6-4041-5,296-4041-5, SN74ABT620DWE4,SN74A BT620DWG4,-SN74ABT62 0DWG4 Base Product Number: 74ABT620
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1042458-SN74ABT620DW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1042458-SN74ABT620DW
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1042458-SN74ABT620DW
Win Source Part Number: 1042458-SN74ABT620DW Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABT Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): SN74ABT543ADWR; SN74ABT245BDWR; SN74ABT2245DWR; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ABT620DWE4-NDR, 2156-SN74ABT620DW,TE XTISSN74ABT620DW,-SN 74ABT620DW-NDR,SN74A BT620DWG4-ND,-SN74AB T620DWG4-NDR,296-404 1-5-NDR,-296-4041-5- ND,SN74ABT620DWE4-ND ,-SN74ABT620DWE4,-29 6-4041-5,296-4041-5, SN74ABT620DWE4,SN74A BT620DWG4,-SN74ABT62 0DWG4 Base Product Number: 74ABT620

Win Source Part Number: 1042458-SN74ABT620DW
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ABT
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Transceiver, Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): SN74ABT543ADWR; SN74ABT245BDWR; SN74ABT2245DWR;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74ABT620DWE4-NDR,2156-SN74ABT620DW,TEXTISSN74ABT620DW,-SN74ABT620DW-NDR,SN74ABT620DWG4-ND,-SN74ABT620DWG4-NDR,296-4041-5-NDR,-296-4041-5-ND,SN74ABT620DWE4-ND,-SN74ABT620DWE4,-296-4041-5,296-4041-5,SN74ABT620DWE4,SN74ABT620DWG4,-SN74ABT620DWG4
Base Product Number: 74ABT620

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1042458-SN74ABT620DW
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53354BD11363-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A2557ELBTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
Gate Drivers - 448-6ED2231S12TXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver; Three-phase
Output Configuration Noninverting
Output Current 0.6500 amps
View Details
2 suppliers