Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74ABT574ARGYRG4

Description
Win Source Part Number: 1258708-SN74ABT574AR GYRG4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ABT Type: D-Type Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.6ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 3.5 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-VQFN (3.5x4.5) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 200 MHz ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): 250 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ABT574 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258708-SN74ABT574AR GYRG4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ABT Type: D-Type Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.6ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 3.5 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-VQFN (3.5x4.5) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 200 MHz ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): 250 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ABT574 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258708-SN74ABT574ARGYRG4
Integrated Circuits (ICs) - Logic - Flip Flops 1258708-SN74ABT574ARGYRG4
Win Source Part Number: 1258708-SN74ABT574AR GYRG4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ABT Type: D-Type Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.6ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 3.5 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-VQFN (3.5x4.5) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 200 MHz ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): 250 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ABT574 Product Status: Obsolete

Win Source Part Number: 1258708-SN74ABT574ARGYRG4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74ABT
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.6ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 3.5 pF
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-VQFN (3.5x4.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 200 MHz
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 250 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74ABT574
Product Status: Obsolete

Buy Now Datasheet
Flip Flops - SN74ABT574ARGYRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad

Buy Now Datasheet
Logic - Flip Flops - SN74ABT574ARGYRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ABT574ARGYRG4
Logic - Flip Flops SN74ABT574ARGYRG4
IC FF D-TYPE SNGL 8BIT 20VQFN

IC FF D-TYPE SNGL 8BIT 20VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1258708-SN74ABT574ARGYRG4 SN74ABT574ARGYRG4 SN74ABT574ARGYRG4
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 6.6 ns
fMAX 200 MHz 200 MHz
Low-level Output Current (Sink) 64 mA 64 mA
Unlock Full Specs
to access all available technical data

Similar Products

74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074D - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
7 suppliers
 - 74LVC1G175GF,132 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type XSON6
Logic Family CMOS
View Details
4 suppliers