Texas Instruments Standard Linear and Logic Logic Family / Base Number Texas Instruments SN74ABT574AN.

Description
Logic Family / Base Number:74ABT574; Flip-Flop Type:D; Propagation Delay:3.9ns; Frequency:200MHz; Output Current:64mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Tri State Non Inverted; MSL:-RoHS Compliant: Yes
Description
Logic Family / Base Number:74ABT574; Flip-Flop Type:D; Propagation Delay:3.9ns; Frequency:200MHz; Output Current:64mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Tri State Non Inverted; MSL:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Texas Instruments - 16AC0307 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Texas Instruments
16AC0307
Logic Family / Base Number Texas Instruments 16AC0307
Logic Family / Base Number:74ABT574; Flip-Flop Type:D; Propagation Delay:3.9ns; Frequency:200MHz; Output Current:64mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Tri State Non Inverted; MSL:-RoHS Compliant: Yes

Logic Family / Base Number:74ABT574; Flip-Flop Type:D; Propagation Delay:3.9ns; Frequency:200MHz; Output Current:64mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Tri State Non Inverted; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Flip-Flops
Product Number 16AC0307
Product Name Logic Family / Base Number Texas Instruments
Propagation Delay 3.9 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54F398DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
View Details
 - 74AUP1G175GM/S500X - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type XSON
View Details