Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT543ADW SN74ABT543ADW

Description
Manufacturer: Texas Instruments Win Source Part Number: 896389-SN74ABT543ADW Series: 74ABT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC Package: 24-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: 74ABT543 Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74ABT543ADWG4-ND, -296-4030-5, SN74ABT543ADWE4-ND, -SN74ABT543ADW-NDR, -296-4030-5-ND, 296-4030-5, SN74ABT543ADWG4, SN74ABT543ADWE4
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896389-SN74ABT543ADW Series: 74ABT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC Package: 24-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: 74ABT543 Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74ABT543ADWG4-ND, -296-4030-5, SN74ABT543ADWE4-ND, -SN74ABT543ADW-NDR, -296-4030-5-ND, 296-4030-5, SN74ABT543ADWG4, SN74ABT543ADWE4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT543ADW - 896389-SN74ABT543ADW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT543ADW
896389-SN74ABT543ADW
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT543ADW 896389-SN74ABT543ADW
Manufacturer: Texas Instruments Win Source Part Number: 896389-SN74ABT543ADW Series: 74ABT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC Package: 24-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: 74ABT543 Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74ABT543ADWG4-ND, -296-4030-5, SN74ABT543ADWE4-ND, -SN74ABT543ADW-NDR, -296-4030-5-ND, 296-4030-5, SN74ABT543ADWG4, SN74ABT543ADWE4

Manufacturer: Texas Instruments
Win Source Part Number: 896389-SN74ABT543ADW
Series: 74ABT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Package: 24-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74ABT543
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74ABT543ADWG4-ND, -296-4030-5, SN74ABT543ADWE4-ND, -SN74ABT543ADW-NDR, -296-4030-5-ND, 296-4030-5, SN74ABT543ADWG4, SN74ABT543ADWE4

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ABT543ADW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ABT543ADW
Buffers, Drivers, Receivers, Transceivers SN74ABT543ADW
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 896389-SN74ABT543ADW SN74ABT543ADW
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT543ADW Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details