Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74ABT541BN

Description
IC BUF NON-INVERT 5.5V 20DIP
Description
IC BUF NON-INVERT 5.5V 20DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ABT541BN is an octal buffer and line driver featuring three-state outputs, designed for driving bus lines or buffering memory address registers. It operates with a supply voltage range of 4.5V to 5.5V and is characterized for operation from -40°C to 85°C. The device supports high-drive outputs with a typical high-level output current of -32 mA and a low-level output current of 64 mA. It includes a two-input AND gate for output enable control, allowing all outputs to enter a high-impedance state when either of the output-enable inputs is high. The device is available in multiple package options, including plastic and ceramic configurations, facilitating various PCB layouts. The SN74ABT541BN is suitable for applications requiring low power dissipation and robust latch-up performance, exceeding 500 mA per JEDEC standard JESD-17.

Datasheet Summary
Powered by GS/AI

The SN74ABT541BN is an octal buffer and line driver featuring three-state outputs, designed for driving bus lines or buffering memory address registers. It operates with a supply voltage range of 4.5V to 5.5V and is characterized for operation from -40°C to 85°C. The device supports high-drive outputs with a typical high-level output current of -32 mA and a low-level output current of 64 mA. It includes a two-input AND gate for output enable control, allowing all outputs to enter a high-impedance state when either of the output-enable inputs is high. The device is available in multiple package options, including plastic and ceramic configurations, facilitating various PCB layouts. The SN74ABT541BN is suitable for applications requiring low power dissipation and robust latch-up performance, exceeding 500 mA per JEDEC standard JESD-17.

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT541BN - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74ABT541BN
Logic - Buffers, Drivers, Receivers, Transceivers SN74ABT541BN
IC BUF NON-INVERT 5.5V 20DIP

IC BUF NON-INVERT 5.5V 20DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74ABT541BN
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
Ethernet NTRIP Master - AS-XBEE-ETH-100-RJ45-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Bluetooth Modules - 2473228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details