IC, OCTAL BUFFER/DRIVER, 74ABT541; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74ABT541; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ABT; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 33AH4779 |
| Product Name | Ic, Octal Buffer/driver, 74Abt541; Logic Device Type Texas Instruments |