Texas Instruments Standard Linear and Logic Logic Family / Base Number Texas Instruments SN74ABT377ADW.

Description
Logic Family / Base Number:74ABT377; Flip-Flop Type:D; Propagation Delay:4.5ns; Frequency:150MHz; Output Current:64mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Non Inverted; Input Type:TTLRoHS Compliant: Yes
Description
Logic Family / Base Number:74ABT377; Flip-Flop Type:D; Propagation Delay:4.5ns; Frequency:150MHz; Output Current:64mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Non Inverted; Input Type:TTLRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Texas Instruments - 15AC4332 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Texas Instruments
15AC4332
Logic Family / Base Number Texas Instruments 15AC4332
Logic Family / Base Number:74ABT377; Flip-Flop Type:D; Propagation Delay:4.5ns; Frequency:150MHz; Output Current:64mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Non Inverted; Input Type:TTLRoHS Compliant: Yes

Logic Family / Base Number:74ABT377; Flip-Flop Type:D; Propagation Delay:4.5ns; Frequency:150MHz; Output Current:64mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Non Inverted; Input Type:TTLRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Flip-Flops
Product Number 15AC4332
Product Name Logic Family / Base Number Texas Instruments
Propagation Delay 4.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54F175FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic - Flip Flops - 54FCT574TDB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
Flip Flops - 1727-2450-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers