Texas Instruments Standard Linear and Logic 200MHz 5V SOIC Logic IC SN74ABT374ADWR

Description
Octal 3-State D-Type Flip-Flop, 200MHz, 5V, SOIC Product overview: SN74ABT374ADWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 200MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ABT374ADWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Octal 3-State D-Type Flip-Flop, 200MHz, 5V, SOIC Product overview: SN74ABT374ADWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 200MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ABT374ADWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200MHz 5V SOIC Logic IC - 706-SN74ABT374ADWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHz 5V SOIC Logic IC
706-SN74ABT374ADWR
200MHz 5V SOIC Logic IC 706-SN74ABT374ADWR
Octal 3-State D-Type Flip-Flop, 200MHz, 5V, SOIC Product overview: SN74ABT374ADWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 200MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ABT374ADWR can be used for catalog matching and distributor lookup.

Octal 3-State D-Type Flip-Flop, 200MHz, 5V, SOIC Product overview: SN74ABT374ADWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 200MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ABT374ADWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74ABT374ADWR
Product Name 200MHz 5V SOIC Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHC3G14DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Gates and Inverters - 54LS136DM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Quad 2-Input NAND - MYXAF54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54F13DMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details