Texas Instruments Standard Linear and Logic 4.5Kb 66.7MHz Logic IC SN74ABT3614-15PCB

Description
36b Bidirectional Sync FIFO Memory, 4.5Kb, 66.7MHz, 120-HLQFP Product overview: SN74ABT3614-15PCB from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5Kb, 66.7MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 4.5Kb, 66.7MHz, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ABT3614-15PC B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
36b Bidirectional Sync FIFO Memory, 4.5Kb, 66.7MHz, 120-HLQFP Product overview: SN74ABT3614-15PCB from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5Kb, 66.7MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 4.5Kb, 66.7MHz, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ABT3614-15PC B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5Kb 66.7MHz Logic IC - 707-SN74ABT3614-15PCB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.5Kb 66.7MHz Logic IC
707-SN74ABT3614-15PCB
4.5Kb 66.7MHz Logic IC 707-SN74ABT3614-15PCB
36b Bidirectional Sync FIFO Memory, 4.5Kb, 66.7MHz, 120-HLQFP Product overview: SN74ABT3614-15PCB from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5Kb, 66.7MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 4.5Kb, 66.7MHz, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ABT3614-15PC B can be used for catalog matching and distributor lookup.

36b Bidirectional Sync FIFO Memory, 4.5Kb, 66.7MHz, 120-HLQFP Product overview: SN74ABT3614-15PCB from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5Kb, 66.7MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 4.5Kb, 66.7MHz, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ABT3614-15PCB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 707-SN74ABT3614-15PCB
Product Name 4.5Kb 66.7MHz Logic IC
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS219AJ/B - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
3 suppliers
8-bit 8BIT Logic IC - 712-74AHCT594BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
Gates and Inverters - Multi-Function, Configurable - 100121DCQR - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details
2 suppliers
Logic Gates - 1460932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Nor
Supply Voltage 5.5 v
Logic Family CMOS; Nor
View Details