Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ABT2952ANT

Description
Win Source Part Number: 1260059-SN74ABT2952A NT Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABT Package: Tube Standard Package: 15 Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 24-DIP (0.300", 7.62mm) Supplier Device Package: 24-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-3977-5R,-SN74ABT 2952ANTE4,-296-3977- 5R,2156-SN74ABT2952A NT-TI,-296-3977-5,29 6-3977-5,SN74ABT2952 ANTE4,TEXTISSN74ABT2 952ANT,-296-3977-5,S N74ABT2952ANTE4,-SN7 4ABT2952ANTR,-SN74AB T2952ANTE4R Base Product Number: 74ABT2952 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1260059-SN74ABT2952A NT Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABT Package: Tube Standard Package: 15 Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 24-DIP (0.300", 7.62mm) Supplier Device Package: 24-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-3977-5R,-SN74ABT 2952ANTE4,-296-3977- 5R,2156-SN74ABT2952A NT-TI,-296-3977-5,29 6-3977-5,SN74ABT2952 ANTE4,TEXTISSN74ABT2 952ANT,-296-3977-5,S N74ABT2952ANTE4,-SN7 4ABT2952ANTR,-SN74AB T2952ANTE4R Base Product Number: 74ABT2952 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1260059-SN74ABT2952ANT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1260059-SN74ABT2952ANT
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1260059-SN74ABT2952ANT
Win Source Part Number: 1260059-SN74ABT2952A NT Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABT Package: Tube Standard Package: 15 Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 24-DIP (0.300", 7.62mm) Supplier Device Package: 24-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-3977-5R,-SN74ABT 2952ANTE4,-296-3977- 5R,2156-SN74ABT2952A NT-TI,-296-3977-5,29 6-3977-5,SN74ABT2952 ANTE4,TEXTISSN74ABT2 952ANT,-296-3977-5,S N74ABT2952ANTE4,-SN7 4ABT2952ANTR,-SN74AB T2952ANTE4R Base Product Number: 74ABT2952 Product Status: Obsolete

Win Source Part Number: 1260059-SN74ABT2952ANT
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ABT
Package: Tube
Standard Package: 15
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 24-DIP (0.300", 7.62mm)
Supplier Device Package: 24-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-3977-5R,-SN74ABT2952ANTE4,-296-3977-5R,2156-SN74ABT2952ANT-TI,-296-3977-5,296-3977-5,SN74ABT2952ANTE4,TEXTISSN74ABT2952ANT,-296-3977-5,SN74ABT2952ANTE4,-SN74ABT2952ANTR,-SN74ABT2952ANTE4R
Base Product Number: 74ABT2952
Product Status: Obsolete

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ABT2952ANT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ABT2952ANT
Buffers, Drivers, Receivers, Transceivers SN74ABT2952ANT
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-PDIP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1260059-SN74ABT2952ANT SN74ABT2952ANT
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type 24-DIP (0.300", 7.62mm) 24-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM2907/BRA - 860916-AM2907/BRA - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details