Texas Instruments Electronic Wholesale - SN74ABT245BPWRG4 SN74ABT245BPWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253144-SN74ABT245BP WRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253144-SN74ABT245BP WRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SN74ABT245BPWRG4 - 1253144-SN74ABT245BPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN74ABT245BPWRG4
1253144-SN74ABT245BPWRG4
Electronic Wholesale - SN74ABT245BPWRG4 1253144-SN74ABT245BPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1253144-SN74ABT245BP WRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 1253144-SN74ABT245BPWRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking

Buy Now
IC BUS TRANSCEIVER 8BIT 20TSSOP - 815-SN74ABT245BPWRG4 - Utmel Electronic Limited
Hong Kong, China
IC BUS TRANSCEIVER 8BIT 20TSSOP
815-SN74ABT245BPWRG4
IC BUS TRANSCEIVER 8BIT 20TSSOP 815-SN74ABT245BPWRG4
IC BUS TRANSCEIVER 8BIT 20TSSOP

IC BUS TRANSCEIVER 8BIT 20TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers
Product Number 1253144-SN74ABT245BPWRG4 815-SN74ABT245BPWRG4
Product Name Electronic Wholesale - SN74ABT245BPWRG4 IC BUS TRANSCEIVER 8BIT 20TSSOP
Package Type Surface Mount; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details