IC NON INVERTING BUS TRANSCEIVER TSSOP20; Logic Device Type:Transceiver, Non Inverting; Logic Family / Base Number:74ABT245; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 29AH7416 |
| Product Name | Ic Non Inverting Bus Transceiver Tssop20; Logic Device Type Texas Instruments |