Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
IC, OCTAL BUS TRANSCEIVER, 74ABT245; LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING; LOGIC FAMILY / BASE NUMBER:74ABT245; LOGIC CASE STYLE:TSSOP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC TXRX NON-INVERT 5.5V 20TSSOP
| DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 296-26372-5-ND | 16795545 | SN74ABT245BPW |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Linear Amplifier IC | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts |