Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ABT245BMDBREP

Description
Win Source Part Number: 1260174-SN74ABT245BM DBREP Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABT Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 32mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22246-2R,-296-22 246-1R,-SN74ABT245BM DBREPR,2156-SN74ABT2 45BMDBREP,-296-22246 -1,TEXTISSN74ABT245B MDBREP,296-22246-6R, -296-22246-1,296-222 46-1R,296-22246-6,29 6-22246-1,296-22246- 2,-V62/04738-01XER,- V62/04738-01XE,V62/0 4738-01XE Base Product Number: 74ABT245
Request a Quote Datasheet
Description
Win Source Part Number: 1260174-SN74ABT245BM DBREP Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABT Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 32mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22246-2R,-296-22 246-1R,-SN74ABT245BM DBREPR,2156-SN74ABT2 45BMDBREP,-296-22246 -1,TEXTISSN74ABT245B MDBREP,296-22246-6R, -296-22246-1,296-222 46-1R,296-22246-6,29 6-22246-1,296-22246- 2,-V62/04738-01XER,- V62/04738-01XE,V62/0 4738-01XE Base Product Number: 74ABT245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1260174-SN74ABT245BMDBREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1260174-SN74ABT245BMDBREP
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1260174-SN74ABT245BMDBREP
Win Source Part Number: 1260174-SN74ABT245BM DBREP Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABT Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 32mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22246-2R,-296-22 246-1R,-SN74ABT245BM DBREPR,2156-SN74ABT2 45BMDBREP,-296-22246 -1,TEXTISSN74ABT245B MDBREP,296-22246-6R, -296-22246-1,296-222 46-1R,296-22246-6,29 6-22246-1,296-22246- 2,-V62/04738-01XER,- V62/04738-01XE,V62/0 4738-01XE Base Product Number: 74ABT245

Win Source Part Number: 1260174-SN74ABT245BMDBREP
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ABT
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 32mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-22246-2R,-296-22246-1R,-SN74ABT245BMDBREPR,2156-SN74ABT245BMDBREP,-296-22246-1,TEXTISSN74ABT245BMDBREP,296-22246-6R,-296-22246-1,296-22246-1R,296-22246-6,296-22246-1,296-22246-2,-V62/04738-01XER,-V62/04738-01XE,V62/04738-01XE
Base Product Number: 74ABT245

Buy Now Datasheet
 - SN74ABT245BMDBREP - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, ABT Series, 8-Func, 8-Bit, True Output, BICMOS, PDSO20

Bus Transceiver, ABT Series, 8-Func, 8-Bit, True Output, BICMOS, PDSO20

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ABT245BMDBREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ABT245BMDBREP
Buffers, Drivers, Receivers, Transceivers SN74ABT245BMDBREP
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1260174-SN74ABT245BMDBREP SN74ABT245BMDBREP SN74ABT245BMDBREP
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount Surface Mount; 20-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCXZ245MTCX - 857951-74LCXZ245MTCX - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details