IC, OCTAL BUS TRANSCEIVER, 74ABT245; Logic Family / Base Number:74ABT245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 26AJ9090 |
| Product Name | Ic, Octal Bus Transceiver, 74Abt245; Logic Family / Base Number Texas Instruments |