Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ABT245BDGVR

Description
Win Source Part Number: 1260173-SN74ABT245BD GVR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABT Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-3969-6,-SN74ABT2 45BDGVRG4,TEXTISSN74 ABT245BDGVR,-SN74ABT 245BDGVRR,2156-SN74A BT245BDGVR,-SN74ABT2 45BDGVRE4,-SN74ABT24 5BDGVRE4R,296-3969-1 R,296-3969-2R,SN74AB T245BDGVRE4,-SN74ABT 245BDGVRG4R,SN74ABT2 45BDGVRG4,-296-3969- 1,SN74ABT245BDGVRG4, SN74ABT245BDGVRE4,29 6-3969-1,-296-3969-1 ,296-3969-2 Base Product Number: 74ABT245
Request a Quote Datasheet
Description
Win Source Part Number: 1260173-SN74ABT245BD GVR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABT Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-3969-6,-SN74ABT2 45BDGVRG4,TEXTISSN74 ABT245BDGVR,-SN74ABT 245BDGVRR,2156-SN74A BT245BDGVR,-SN74ABT2 45BDGVRE4,-SN74ABT24 5BDGVRE4R,296-3969-1 R,296-3969-2R,SN74AB T245BDGVRE4,-SN74ABT 245BDGVRG4R,SN74ABT2 45BDGVRG4,-296-3969- 1,SN74ABT245BDGVRG4, SN74ABT245BDGVRE4,29 6-3969-1,-296-3969-1 ,296-3969-2 Base Product Number: 74ABT245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1260173-SN74ABT245BDGVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1260173-SN74ABT245BDGVR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1260173-SN74ABT245BDGVR
Win Source Part Number: 1260173-SN74ABT245BD GVR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABT Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-3969-6,-SN74ABT2 45BDGVRG4,TEXTISSN74 ABT245BDGVR,-SN74ABT 245BDGVRR,2156-SN74A BT245BDGVR,-SN74ABT2 45BDGVRE4,-SN74ABT24 5BDGVRE4R,296-3969-1 R,296-3969-2R,SN74AB T245BDGVRE4,-SN74ABT 245BDGVRG4R,SN74ABT2 45BDGVRG4,-296-3969- 1,SN74ABT245BDGVRG4, SN74ABT245BDGVRE4,29 6-3969-1,-296-3969-1 ,296-3969-2 Base Product Number: 74ABT245

Win Source Part Number: 1260173-SN74ABT245BDGVR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ABT
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TVSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-3969-6,-SN74ABT245BDGVRG4,TEXTISSN74ABT245BDGVR,-SN74ABT245BDGVRR,2156-SN74ABT245BDGVR,-SN74ABT245BDGVRE4,-SN74ABT245BDGVRE4R,296-3969-1R,296-3969-2R,SN74ABT245BDGVRE4,-SN74ABT245BDGVRG4R,SN74ABT245BDGVRG4,-296-3969-1,SN74ABT245BDGVRG4,SN74ABT245BDGVRE4,296-3969-1,-296-3969-1,296-3969-2
Base Product Number: 74ABT245

Buy Now Datasheet
 - SN74ABT245BDGVR - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, ABT Series, 8-Func, 8-Bit, True Output, BICMOS, PDSO20

Bus Transceiver, ABT Series, 8-Func, 8-Bit, True Output, BICMOS, PDSO20

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ABT245BDGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ABT245BDGVR
Buffers, Drivers, Receivers, Transceivers SN74ABT245BDGVR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TVSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TVSOP

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1260173-SN74ABT245BDGVR SN74ABT245BDGVR SN74ABT245BDGVR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount Surface Mount; 20-TFSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products