Texas Instruments Electronic Wholesale - SN74ABT245B SN74ABT245B

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253140-SN74ABT245B Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253140-SN74ABT245B Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SN74ABT245B - 1253140-SN74ABT245B - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN74ABT245B
1253140-SN74ABT245B
Electronic Wholesale - SN74ABT245B 1253140-SN74ABT245B
Manufacturer: Texas Instruments Win Source Part Number: 1253140-SN74ABT245B Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 1253140-SN74ABT245B
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1253140-SN74ABT245B
Product Name Electronic Wholesale - SN74ABT245B
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details