Texas Instruments Integrated Circuits(ICs) SN74ABT245A

Description
Manufacturer: Texas Instruments Win Source Part Number: 191263-SN74ABT245A Category: Integrated Circuits(ICs) Family: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 191263-SN74ABT245A Category: Integrated Circuits(ICs) Family: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 191263-SN74ABT245A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
191263-SN74ABT245A
Integrated Circuits(ICs) 191263-SN74ABT245A
Manufacturer: Texas Instruments Win Source Part Number: 191263-SN74ABT245A Category: Integrated Circuits(ICs) Family: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 191263-SN74ABT245A
Category: Integrated Circuits(ICs)
Family: Logic - Buffers,Drivers,Receivers,Transceivers
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 191263-SN74ABT245A
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH162245APAG - 858054-74LVCH162245APAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details