IC, NON INVERTING BUFFER, TSSOP-20; Logic Family / Base Number:74ABT244; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers Tri-State Octal
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 28AH4975 | SN74ABT244APWR |
| Product Name | Ic, Non Inverting Buffer, Tssop-20; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |