BUFFER/DRIVER, OCTAL, SMD, TSSOP20; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74ABT244; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ABT; RoHS Compliant: Yes
Buffers & Line Drivers Octal w/Tri-St Out
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 26AJ9088 | SN74ABT244APW |
| Product Name | Buffer/driver, Octal, Smd, Tssop20; Logic Device Type Texas Instruments | Buffers & Line Drivers |