IC, OCTAL BUFFER/DRIVER, 74ABT244; Logic Family / Base Number:74ABT244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ABT; RoHS Compliant: Yes
Buffers & Line Drivers Tri-State Octal
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 28AH4974 | SN74ABT244ADW |
| Product Name | Ic, Octal Buffer/driver, 74Abt244; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |