Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT240ADB SN74ABT240ADB

Description
Manufacturer: Texas Instruments Win Source Part Number: 756727-SN74ABT240ADB Manufacturer Homepage: www.ti.com Reference case: SSOP20 Reference Date Code: 10+G Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 756727-SN74ABT240ADB Manufacturer Homepage: www.ti.com Reference case: SSOP20 Reference Date Code: 10+G Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT240ADB - 756727-SN74ABT240ADB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT240ADB
756727-SN74ABT240ADB
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT240ADB 756727-SN74ABT240ADB
Manufacturer: Texas Instruments Win Source Part Number: 756727-SN74ABT240ADB Manufacturer Homepage: www.ti.com Reference case: SSOP20 Reference Date Code: 10+G Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 756727-SN74ABT240ADB
Manufacturer Homepage: www.ti.com
Reference case: SSOP20
Reference Date Code: 10+G
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 756727-SN74ABT240ADB
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT240ADB
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ISL83490IB - 875810-ISL83490IB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details