Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT2245DBR SN74ABT2245DBR

Description
Bus Transceiver, ABT Series, 8-Func, 8-Bit, True Output, BICMOS, PDSO20
Request a Quote Datasheet
Description
Bus Transceiver, ABT Series, 8-Func, 8-Bit, True Output, BICMOS, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74ABT2245DBR - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, ABT Series, 8-Func, 8-Bit, True Output, BICMOS, PDSO20

Bus Transceiver, ABT Series, 8-Func, 8-Bit, True Output, BICMOS, PDSO20

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT2245DBR - 1253128-SN74ABT2245DBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT2245DBR
1253128-SN74ABT2245DBR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT2245DBR 1253128-SN74ABT2245DBR
Manufacturer: Texas Instruments Win Source Part Number: 1253128-SN74ABT2245D BR Series: 74ABT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA; 12mA, 12mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74ABT2245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): 74ABT245DB,112; 74ABT245DB,118; 74ABT245DB; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1253128-SN74ABT2245DBR
Series: 74ABT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA; 12mA, 12mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74ABT2245
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): 74ABT245DB,112; 74ABT245DB,118; 74ABT245DB;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ABT2245DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ABT2245DBR
Buffers, Drivers, Receivers, Transceivers SN74ABT2245DBR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number SN74ABT2245DBR 1253128-SN74ABT2245DBR SN74ABT2245DBR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT2245DBR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD Surface Mount; 20-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH162245APAG - 858054-74LVCH162245APAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details