LOGIC, REGISTERED TRANSCVR, 56SSOP; Logic Family / Base Number:-; Logic Device Type:Transceiver, Registered; Logic Case Style:SSOP; No. of Pins:56Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ABT; Logic ICRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 37AJ1005 |
| Product Name | Logic, Registered Transcvr, 56Ssop; Logic Family / Base Number Texas Instruments |