Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ABT16853DLR

Description
Win Source Part Number: 1260166-SN74ABT16853 DLR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABT Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-3933-1R,296-393 3-6,296-3933-1R,TEXT ISSN74ABT16853DLR,29 6-3933-2,296-3933-6R ,296-3933-1,-SN74ABT 16853DLRG4R,-296-393 3-1,2156-SN74ABT1685 3DLR-TITR,-296-3933- 1,296-3933-2R,-SN74A BT16853DLRR,-SN74ABT 16853DLRG4 Base Product Number: 74ABT16853 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1260166-SN74ABT16853 DLR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABT Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-3933-1R,296-393 3-6,296-3933-1R,TEXT ISSN74ABT16853DLR,29 6-3933-2,296-3933-6R ,296-3933-1,-SN74ABT 16853DLRG4R,-296-393 3-1,2156-SN74ABT1685 3DLR-TITR,-296-3933- 1,296-3933-2R,-SN74A BT16853DLRR,-SN74ABT 16853DLRG4 Base Product Number: 74ABT16853 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1260166-SN74ABT16853DLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1260166-SN74ABT16853DLR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1260166-SN74ABT16853DLR
Win Source Part Number: 1260166-SN74ABT16853 DLR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABT Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-3933-1R,296-393 3-6,296-3933-1R,TEXT ISSN74ABT16853DLR,29 6-3933-2,296-3933-6R ,296-3933-1,-SN74ABT 16853DLRG4R,-296-393 3-1,2156-SN74ABT1685 3DLR-TITR,-296-3933- 1,296-3933-2R,-SN74A BT16853DLRR,-SN74ABT 16853DLRG4 Base Product Number: 74ABT16853 Product Status: Obsolete

Win Source Part Number: 1260166-SN74ABT16853DLR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ABT
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-3933-1R,296-3933-6,296-3933-1R,TEXTISSN74ABT16853DLR,296-3933-2,296-3933-6R,296-3933-1,-SN74ABT16853DLRG4R,-296-3933-1,2156-SN74ABT16853DLR-TITR,-296-3933-1,296-3933-2R,-SN74ABT16853DLRR,-SN74ABT16853DLRG4
Base Product Number: 74ABT16853
Product Status: Obsolete

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ABT16853DLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ABT16853DLR
Buffers, Drivers, Receivers, Transceivers SN74ABT16853DLR
Transceiver, Non-Inverting 2 Element 8 Bit per Element Push-Pull Output 56-SSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element Push-Pull Output 56-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1260166-SN74ABT16853DLR SN74ABT16853DLR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 56-BSSOP (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCXZ245MTCX - 857951-74LCXZ245MTCX - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details