Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ABT16853DGGR

Description
Win Source Part Number: 1260105-SN74ABT16853 DGGR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABT Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ABT16853DGG R-TITR,TEXTISSN74ABT 16853DGGR,2156-SN74A BT16853DGGR Base Product Number: 74ABT16853 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1260105-SN74ABT16853 DGGR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABT Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ABT16853DGG R-TITR,TEXTISSN74ABT 16853DGGR,2156-SN74A BT16853DGGR Base Product Number: 74ABT16853 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1260105-SN74ABT16853DGGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1260105-SN74ABT16853DGGR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1260105-SN74ABT16853DGGR
Win Source Part Number: 1260105-SN74ABT16853 DGGR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ABT Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ABT16853DGG R-TITR,TEXTISSN74ABT 16853DGGR,2156-SN74A BT16853DGGR Base Product Number: 74ABT16853 Product Status: Obsolete

Win Source Part Number: 1260105-SN74ABT16853DGGR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ABT
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 56-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74ABT16853DGGR-TITR,TEXTISSN74ABT16853DGGR,2156-SN74ABT16853DGGR
Base Product Number: 74ABT16853
Product Status: Obsolete

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ABT16853DGGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ABT16853DGGR
Buffers, Drivers, Receivers, Transceivers SN74ABT16853DGGR
Transceiver, Non-Inverting 2 Element 8 Bit per Element Push-Pull Output 56-TSSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element Push-Pull Output 56-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1260105-SN74ABT16853DGGR SN74ABT16853DGGR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 56-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM239LARZ - 860128-ADM239LARZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
View Details