The SN74ABT16833DL is a dual 8-bit to 9-bit parity bus transceiver designed for communication between data buses. It features a state-of-the-art EPIC-II B BiCMOS design that significantly reduces power dissipation and enhances latch-up performance, exceeding 500 mA per JEDEC standard JESD-17. The device operates with high-drive outputs, providing ,Äì32 mA for sourcing and 64 mA for sinking current. This transceiver includes a parity generator and checker, allowing it to generate an odd-parity bit during data transmission from the A bus to the B bus. It also has an error flag output that indicates parity errors when data is transmitted in the opposite direction. The device supports a flow-through architecture that optimizes PCB layout and minimizes high-speed switching noise through a distributed VCC and GND pin configuration. The SN74ABT16833DL is characterized for operation from ,Äì40°C to 85°C and is available in a 56-pin SSOP package. It is suitable for applications requiring reliable data communication with parity checking capabilities.
Transceiver, Non-Inverting 2 Element 8 Bit per Element Push-Pull Output 56-SSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | SN74ABT16833DL |
| Product Name | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; 56-BSSOP (0.295\", 7.50mm Width) |