Texas Instruments Standard Linear and Logic 150MHz 5.5V SSOP Logic IC SN74ABT16823DL

Description
18-Bit 3-State Bus Flip-Flop, 150MHz, 5.5V, SSOP Product overview: SN74ABT16823DL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 150MHz, 5.5V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ABT16823DL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
18-Bit 3-State Bus Flip-Flop, 150MHz, 5.5V, SSOP Product overview: SN74ABT16823DL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 150MHz, 5.5V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ABT16823DL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150MHz 5.5V SSOP Logic IC
706-SN74ABT16823DL
150MHz 5.5V SSOP Logic IC 706-SN74ABT16823DL
18-Bit 3-State Bus Flip-Flop, 150MHz, 5.5V, SSOP Product overview: SN74ABT16823DL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 150MHz, 5.5V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ABT16823DL can be used for catalog matching and distributor lookup.

18-Bit 3-State Bus Flip-Flop, 150MHz, 5.5V, SSOP Product overview: SN74ABT16823DL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 150MHz, 5.5V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ABT16823DL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74ABT16823DL
Product Name 150MHz 5.5V SSOP Logic IC
Gate Type Flip-Flop, D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 100121A - Lingto Electronic Limited
Specs
Gate Type NOT
Supply Voltage 0.88V (Low), 1.49V (High)
View Details
Specs
Logic Family AHC
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
Logic IC - 770-54S51DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 4
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic Gates - 2222723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details