Manufacturer: Texas Instruments
Win Source Part Number: 029646-SN74ABT16646D
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 029646-SN74ABT16646DLR | SN74ABT16646DLR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT16646DLR | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 56-BSSOP (0.295\", 7.50mm Width) |