Manufacturer: Texas Instruments
Win Source Part Number: 1253094-SN74ABT16500
Series: 74ABT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 56-BSSOP (0.295", 7.50mm Width)
Number of Circuits: 18-Bit
Mounting: SMD
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Family Name: SN74ABT16500
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-SSOP
Alternative Parts (Cross-Reference): 74ABT16500CSSC; 74ABT16500CSSCX; 74ABT16500CSSCX;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1253094-SN74ABT16500BDLR |
| Product Name | Logic - Logic - Universal Bus Functions - SN74ABT16500BDLR |