Texas Instruments Logic - Logic - Universal Bus Functions - SN74ABT16500BDL SN74ABT16500BDL

Description
Manufacturer: Texas Instruments Win Source Part Number: 065108-SN74ABT16500B DL Packaging: Reel - TR Number of Circuits: 18-Bit Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 32mA, 64mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 065108-SN74ABT16500B DL Packaging: Reel - TR Number of Circuits: 18-Bit Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 32mA, 64mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Universal Bus Functions - SN74ABT16500BDL - 065108-SN74ABT16500BDL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Universal Bus Functions - SN74ABT16500BDL
065108-SN74ABT16500BDL
Logic - Logic - Universal Bus Functions - SN74ABT16500BDL 065108-SN74ABT16500BDL
Manufacturer: Texas Instruments Win Source Part Number: 065108-SN74ABT16500B DL Packaging: Reel - TR Number of Circuits: 18-Bit Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 32mA, 64mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065108-SN74ABT16500BDL
Packaging: Reel - TR
Number of Circuits: 18-Bit
Mounting: SMD (SMT)
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 32mA, 64mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 065108-SN74ABT16500BDL
Product Name Logic - Logic - Universal Bus Functions - SN74ABT16500BDL
Unlock Full Specs
to access all available technical data