Manufacturer: Texas Instruments
Win Source Part Number: 123294-SN74ABT162501
Packaging: Reel - TR
Number of Circuits: 18-Bit
Mounting: SMD (SMT)
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 32mA, 64mA; 12mA, 12mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 123294-SN74ABT162501DLR |
| Product Name | Logic - Logic - Universal Bus Functions - SN74ABT162501DLR |