TRANSCEIVER, 16-BIT, 3-STATE O/P, SSOP48; Logic Family / Base Number:74ABT16245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:SSOP; No. of Pins:48Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 54AH1461 |
| Product Name | Transceiver, 16-Bit, 3-State O/p, Ssop48; Logic Family / Base Number Texas Instruments |