Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT16245ADLR SN74ABT16245ADLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 006423-SN74ABT16245A DLR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Family Name: SN74ABT16245 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): 74ABT16245CSSCX; 74ABT16245CSSCX_Q; 74ABT16245CSSC_Q; 74ABT16245CSSCX_NL; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 006423-SN74ABT16245A DLR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Family Name: SN74ABT16245 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): 74ABT16245CSSCX; 74ABT16245CSSCX_Q; 74ABT16245CSSC_Q; 74ABT16245CSSCX_NL; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT16245ADLR - 006423-SN74ABT16245ADLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT16245ADLR
006423-SN74ABT16245ADLR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT16245ADLR 006423-SN74ABT16245ADLR
Manufacturer: Texas Instruments Win Source Part Number: 006423-SN74ABT16245A DLR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Family Name: SN74ABT16245 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): 74ABT16245CSSCX; 74ABT16245CSSCX_Q; 74ABT16245CSSC_Q; 74ABT16245CSSCX_NL; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006423-SN74ABT16245ADLR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 8
Family Name: SN74ABT16245
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): 74ABT16245CSSCX; 74ABT16245CSSCX_Q; 74ABT16245CSSC_Q; 74ABT16245CSSCX_NL;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ABT16245ADLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ABT16245ADLR
Buffers, Drivers, Receivers, Transceivers SN74ABT16245ADLR
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP

Buy Now Datasheet
16-Bit Bus Transceivers With 3-State Outputs 48-SSOP -40 to 85 - 815-SN74ABT16245ADLR - Utmel Electronic Limited
Hong Kong, China
16-Bit Bus Transceivers With 3-State Outputs 48-SSOP -40 to 85
815-SN74ABT16245ADLR
16-Bit Bus Transceivers With 3-State Outputs 48-SSOP -40 to 85 815-SN74ABT16245ADLR
16-Bit Bus Transceivers With 3-State Outputs 48-SSOP -40 to 85

16-Bit Bus Transceivers With 3-State Outputs 48-SSOP -40 to 85

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 006423-SN74ABT16245ADLR SN74ABT16245ADLR 815-SN74ABT16245ADLR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT16245ADLR Buffers, Drivers, Receivers, Transceivers 16-Bit Bus Transceivers With 3-State Outputs 48-SSOP -40 to 85
Package Type Surface Mount; SMD (SMT) Surface Mount; 48-BSSOP (0.295\", 7.50mm Width) Surface Mount; 48-BSSOP (0.295, 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details