Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT16245ADL SN74ABT16245ADL

Description
Manufacturer: Texas Instruments Win Source Part Number: 082183-SN74ABT16245A DL Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082183-SN74ABT16245A DL Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT16245ADL - 082183-SN74ABT16245ADL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT16245ADL
082183-SN74ABT16245ADL
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT16245ADL 082183-SN74ABT16245ADL
Manufacturer: Texas Instruments Win Source Part Number: 082183-SN74ABT16245A DL Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082183-SN74ABT16245ADL
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74ABT16245ADL - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, ABT Series, 16-Func, 8-Bit, True Output, BICMOS, PDSO48

Bus Transceiver, ABT Series, 16-Func, 8-Bit, True Output, BICMOS, PDSO48

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ABT16245ADL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ABT16245ADL
Buffers, Drivers, Receivers, Transceivers SN74ABT16245ADL
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 082183-SN74ABT16245ADL SN74ABT16245ADL SN74ABT16245ADL
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT16245ADL Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount Surface Mount; 48-BSSOP (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT543ATSOG - 908186-74FCT543ATSOG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details