16BIT BUS TRANSCEIVER, 74ABT16245; Logic Family / Base Number:74ABT16245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:SSOP; No. of Pins:48Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 29AH7414 |
| Product Name | 16Bit Bus Transceiver, 74Abt16245; Logic Family / Base Number Texas Instruments |