Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT162245DGGR SN74ABT162245DGGR

Description
Bus Transceiver, ABT Series, 16-Func, 8-Bit, True Output, BICMOS, PDSO48
Request a Quote Datasheet
Description
Bus Transceiver, ABT Series, 16-Func, 8-Bit, True Output, BICMOS, PDSO48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74ABT162245DGGR - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, ABT Series, 16-Func, 8-Bit, True Output, BICMOS, PDSO48

Bus Transceiver, ABT Series, 16-Func, 8-Bit, True Output, BICMOS, PDSO48

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT162245DGGR - 029632-SN74ABT162245DGGR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT162245DGGR
029632-SN74ABT162245DGGR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT162245DGGR 029632-SN74ABT162245DGGR
Manufacturer: Texas Instruments Win Source Part Number: 029632-SN74ABT162245 DGGR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA; 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029632-SN74ABT162245DGGR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 12mA, 12mA; 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ABT162245DGGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ABT162245DGGR
Buffers, Drivers, Receivers, Transceivers SN74ABT162245DGGR
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Buy Now
16-Bit Bus Transceivers With 3-State Outputs 48-TSSOP -40 to 85 - 815-SN74ABT162245DGGR - Utmel Electronic Limited
Hong Kong, China
16-Bit Bus Transceivers With 3-State Outputs 48-TSSOP -40 to 85
815-SN74ABT162245DGGR
16-Bit Bus Transceivers With 3-State Outputs 48-TSSOP -40 to 85 815-SN74ABT162245DGGR
16-Bit Bus Transceivers With 3-State Outputs 48-TSSOP -40 to 85

16-Bit Bus Transceivers With 3-State Outputs 48-TSSOP -40 to 85

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number SN74ABT162245DGGR 029632-SN74ABT162245DGGR SN74ABT162245DGGR 815-SN74ABT162245DGGR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT162245DGGR Buffers, Drivers, Receivers, Transceivers 16-Bit Bus Transceivers With 3-State Outputs 48-TSSOP -40 to 85
Package Type Surface Mount Surface Mount; SMD (SMT) Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) Surface Mount; 48-TFSOP (0.240, 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT162646CTPAC - 867617-CY74FCT162646CTPAC - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details