IC NON INVERTING BUS TRANSCEIVER TSSOP14; Logic Family / Base Number:74ABT126; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; LogicRoHS Compliant: Yes
Buffers & Line Drivers Tri-State Quad Bus
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 26AJ9084 | SN74ABT126PWR |
| Product Name | Ic Non Inverting Bus Transceiver Tssop14; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |