Buffers & Line Drivers Tri-State Quad Bus
IC, SM, LOGIC, 74ABT, BUS BUFFER; Logic Family / Base Number:74ABT126; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ABT; RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74ABT126D | 26AJ9083 |
| Product Name | Buffers & Line Drivers | Ic, Sm, Logic, 74Abt, Bus Buffer; Logic Family / Base Number Texas Instruments |