Buffer/Line Driver 4-CH Non-Inverting 3-ST BiCMOS 14-Pin TSSOP T/R
Buffers & Line Drivers Tri-State Quad Bus
IC, BUFFER/DRIVER, SMD; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74ABT125; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ABT; Logic IC Base RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | SN74ABT125PWR | SN74ABT125PWR | 26AJ9082 |
| Product Name | Others | Buffers & Line Drivers | Ic, Buffer/driver, Smd; Logic Device Type Texas Instruments |