BUS BUFFER, QUAD, 3-STATE O/P, TSSOP-14; Logic Family / Base Number:74ABT125; Logic Device Type:Buffer / Line Driver; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ABTRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 50R5697 |
| Product Name | Bus Buffer, Quad, 3-State O/p, Tssop-14; Logic Family / Base Number Texas Instruments |